Capital Lighting, Inc. 35950-962 Mid. Chandeliers-Glass Down 361426

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Downlight Chandelier UPC: 785652156625 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Downlight Chandelier UPC: 785652156625 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
35950-962 Mid. Chandeliers-Glass Down - 361426 - Capital Lighting, Inc.
Columbus, OH, USA
35950-962 Mid. Chandeliers-Glass Down
361426
35950-962 Mid. Chandeliers-Glass Down 361426
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Downlight Chandelier UPC: 785652156625 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Downlight Chandelier
UPC: 785652156625
Category: Chandeliers
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` W:7/8``
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361426
Product Name 35950-962 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details