Capital Lighting, Inc. 35950BLE-782 Mid. Chandeliers-Glass Down 361423

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Downlight UPC: 785652156663 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Downlight UPC: 785652156663 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
35950BLE-782 Mid. Chandeliers-Glass Down - 361423 - Capital Lighting, Inc.
Columbus, OH, USA
35950BLE-782 Mid. Chandeliers-Glass Down
361423
35950BLE-782 Mid. Chandeliers-Glass Down 361423
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Downlight UPC: 785652156663 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` DP:7/8`` Chain: 36`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Heirloom Bronze
Product Name: Five Light Downlight
UPC: 785652156663
Category: Chandeliers
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` DP:7/8``
Chain: 36``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361423
Product Name 35950BLE-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details