Capital Lighting, Inc. 31182BLE-710 Mid. Chandeliers-Glass Up 361416

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.38 Height: 25.56 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Burnt Sienna Product Name: Nine Light Chandelier UPC: 785652182129 Safety Rating: cETL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.38 Height: 25.56 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Burnt Sienna Product Name: Nine Light Chandelier UPC: 785652182129 Safety Rating: cETL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31182BLE-710 Mid. Chandeliers-Glass Up - 361416 - Capital Lighting, Inc.
Columbus, OH, USA
31182BLE-710 Mid. Chandeliers-Glass Up
361416
31182BLE-710 Mid. Chandeliers-Glass Up 361416
PRODUCT DETAILS / SPECS Width/Dia: 30.38 Height: 25.56 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Burnt Sienna Product Name: Nine Light Chandelier UPC: 785652182129 Safety Rating: cETL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.38
Height: 25.56
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Burnt Sienna
Product Name: Nine Light Chandelier
UPC: 785652182129
Safety Rating: cETL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361416
Product Name 31182BLE-710 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details