Capital Lighting, Inc. 31182BLE-965 Mid. Chandeliers-Glass Up 361413

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.38 Height: 29.81 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652211447 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.38 Height: 29.81 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652211447 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31182BLE-965 Mid. Chandeliers-Glass Up - 361413 - Capital Lighting, Inc.
Columbus, OH, USA
31182BLE-965 Mid. Chandeliers-Glass Up
361413
31182BLE-965 Mid. Chandeliers-Glass Up 361413
PRODUCT DETAILS / SPECS Width/Dia: 30.38 Height: 29.81 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Nine Light Chandelier UPC: 785652211447 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.38
Height: 29.81
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 785652211447
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361413
Product Name 31182BLE-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details