Capital Lighting, Inc. 31235-962 Mid. Chandeliers-Glass Up 361412

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785652152214 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785652152214 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31235-962 Mid. Chandeliers-Glass Up - 361412 - Capital Lighting, Inc.
Columbus, OH, USA
31235-962 Mid. Chandeliers-Glass Up
361412
31235-962 Mid. Chandeliers-Glass Up 361412
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785652152214 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785652152214
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361412
Product Name 31235-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details