Capital Lighting, Inc. 31351-708 Mid. Chandeliers-Glass Up 361406

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Estate Bronze Product Name: Nine Light Chandelier UPC: 785652134227 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Estate Bronze Product Name: Nine Light Chandelier UPC: 785652134227 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31351-708 Mid. Chandeliers-Glass Up - 361406 - Capital Lighting, Inc.
Columbus, OH, USA
31351-708 Mid. Chandeliers-Glass Up
361406
31351-708 Mid. Chandeliers-Glass Up 361406
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Estate Bronze Product Name: Nine Light Chandelier UPC: 785652134227 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Estate Bronze
Product Name: Nine Light Chandelier
UPC: 785652134227
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361406
Product Name 31351-708 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details