Capital Lighting, Inc. 31350-708 Mid. Chandeliers-Glass Up 361404

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Estate Bronze Product Name: Five LIght Chandelier UPC: 785652134210 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Estate Bronze Product Name: Five LIght Chandelier UPC: 785652134210 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31350-708 Mid. Chandeliers-Glass Up - 361404 - Capital Lighting, Inc.
Columbus, OH, USA
31350-708 Mid. Chandeliers-Glass Up
361404
31350-708 Mid. Chandeliers-Glass Up 361404
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 24.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Estate Bronze Product Name: Five LIght Chandelier UPC: 785652134210 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 24.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Estate Bronze
Product Name: Five LIght Chandelier
UPC: 785652134210
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361404
Product Name 31350-708 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details