Capital Lighting, Inc. 31942-710 Mid. Chandeliers-Drum Shades 361400

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652182341 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652182341 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31942-710 Mid. Chandeliers-Drum Shades - 361400 - Capital Lighting, Inc.
Columbus, OH, USA
31942-710 Mid. Chandeliers-Drum Shades
361400
31942-710 Mid. Chandeliers-Drum Shades 361400
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 20.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnt Sienna Product Name: Five Light Chandelier UPC: 785652182341 Category: Chandeliers Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 20.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Burnt Sienna
Product Name: Five Light Chandelier
UPC: 785652182341
Category: Chandeliers
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361400
Product Name 31942-710 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details