Capital Lighting, Inc. 59280LE-637 Island/Pool Table-Drum Shades 361396

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Chocolate Linen Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212260
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Chocolate Linen Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212260

Suppliers

Company
Product
Description
Supplier Links
59280LE-637 Island/Pool Table-Drum Shades - 361396 - Capital Lighting, Inc.
Columbus, OH, USA
59280LE-637 Island/Pool Table-Drum Shades
361396
59280LE-637 Island/Pool Table-Drum Shades 361396
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Chocolate Linen Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212260

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.25
Length 5.25
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Chocolate Linen
Product Name: Two Foot Two Light Decorative Oval Drum Cloud
UPC: 785652212260

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361396
Product Name 59280LE-637 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details