Capital Lighting, Inc. 5931BLE-15 Flush Mounts-Bowl Style 361395

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Close to Ceiling Two Light White Finish UPC: 785652134487 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Close to Ceiling Two Light White Finish UPC: 785652134487 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
5931BLE-15 Flush Mounts-Bowl Style - 361395 - Capital Lighting, Inc.
Columbus, OH, USA
5931BLE-15 Flush Mounts-Bowl Style
361395
5931BLE-15 Flush Mounts-Bowl Style 361395
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Close to Ceiling Two Light White Finish UPC: 785652134487 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 3.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Close to Ceiling Two Light White Finish
UPC: 785652134487
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361395
Product Name 5931BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details