Capital Lighting, Inc. 59280LE-633 Island/Pool Table-Drum Shades 361394

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Vermicelli White Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212239
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Vermicelli White Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212239

Suppliers

Company
Product
Description
Supplier Links
59280LE-633 Island/Pool Table-Drum Shades - 361394 - Capital Lighting, Inc.
Columbus, OH, USA
59280LE-633 Island/Pool Table-Drum Shades
361394
59280LE-633 Island/Pool Table-Drum Shades 361394
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Vermicelli White Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212239

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.25
Length 5.25
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Vermicelli White
Product Name: Two Foot Two Light Decorative Oval Drum Cloud
UPC: 785652212239

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361394
Product Name 59280LE-633 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details