Capital Lighting, Inc. 59280LE-638 Island/Pool Table-Drum Shades 361393

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Russell Square Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212277
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Russell Square Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212277

Suppliers

Company
Product
Description
Supplier Links
59280LE-638 Island/Pool Table-Drum Shades - 361393 - Capital Lighting, Inc.
Columbus, OH, USA
59280LE-638 Island/Pool Table-Drum Shades
361393
59280LE-638 Island/Pool Table-Drum Shades 361393
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Russell Square Product Name: Two Foot Two Light Decorative Oval Drum Cloud UPC: 785652212277

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.25
Length 5.25
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Russell Square
Product Name: Two Foot Two Light Decorative Oval Drum Cloud
UPC: 785652212277

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361393
Product Name 59280LE-638 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details