Capital Lighting, Inc. 59281LE-633 Island/Pool Table-Drum Shades 361391

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Vermicelli White Product Name: Four Foot Two Light Decorative Oval Drum Cloud UPC: 785652212222
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Vermicelli White Product Name: Four Foot Two Light Decorative Oval Drum Cloud UPC: 785652212222

Suppliers

Company
Product
Description
Supplier Links
59281LE-633 Island/Pool Table-Drum Shades - 361391 - Capital Lighting, Inc.
Columbus, OH, USA
59281LE-633 Island/Pool Table-Drum Shades
361391
59281LE-633 Island/Pool Table-Drum Shades 361391
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Vermicelli White Product Name: Four Foot Two Light Decorative Oval Drum Cloud UPC: 785652212222

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.25
Length 5.25
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Vermicelli White
Product Name: Four Foot Two Light Decorative Oval Drum Cloud
UPC: 785652212222

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361391
Product Name 59281LE-633 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details