Capital Lighting, Inc. 59281LE-637 Island/Pool Table-Drum Shades 361390

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Chocolate Linen Product Name: Four Foot Two Light Decorative Oval Drum Cloud UPC: 785652212246
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Chocolate Linen Product Name: Four Foot Two Light Decorative Oval Drum Cloud UPC: 785652212246

Suppliers

Company
Product
Description
Supplier Links
59281LE-637 Island/Pool Table-Drum Shades - 361390 - Capital Lighting, Inc.
Columbus, OH, USA
59281LE-637 Island/Pool Table-Drum Shades
361390
59281LE-637 Island/Pool Table-Drum Shades 361390
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.25 Length 5.25 Bulb Type: T-8 Qty: 2 Wattage: 32 Finish: Chocolate Linen Product Name: Four Foot Two Light Decorative Oval Drum Cloud UPC: 785652212246

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.25
Length 5.25
Bulb
Type: T-8
Qty: 2
Wattage: 32
Finish: Chocolate Linen
Product Name: Four Foot Two Light Decorative Oval Drum Cloud
UPC: 785652212246

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361390
Product Name 59281LE-637 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details