Capital Lighting, Inc. 77165-820 Flush Mounts-Bowl Style 361389

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652158537 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652158537 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77165-820 Flush Mounts-Bowl Style - 361389 - Capital Lighting, Inc.
Columbus, OH, USA
77165-820 Flush Mounts-Bowl Style
361389
77165-820 Flush Mounts-Bowl Style 361389
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652158537 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chestnut Bronze
Product Name: Three Light Ceiling Flush Mount
UPC: 785652158537
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361389
Product Name 77165-820 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details