Capital Lighting, Inc. 77180BLE-965 Semi-Flush Mts.-Bowl Style 361383

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Semi-Flush Convertible UPC: 785652211539 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Semi-Flush Convertible UPC: 785652211539 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77180BLE-965 Semi-Flush Mts.-Bowl Style - 361383 - Capital Lighting, Inc.
Columbus, OH, USA
77180BLE-965 Semi-Flush Mts.-Bowl Style
361383
77180BLE-965 Semi-Flush Mts.-Bowl Style 361383
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Semi-Flush Convertible UPC: 785652211539 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.47
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Three Light Semi-Flush Convertible
UPC: 785652211539
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361383
Product Name 77180BLE-965 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details