Capital Lighting, Inc. 77350-708 Semi-Flush Mts.-Bowl Style 361381

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652134357 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652134357 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77350-708 Semi-Flush Mts.-Bowl Style - 361381 - Capital Lighting, Inc.
Columbus, OH, USA
77350-708 Semi-Flush Mts.-Bowl Style
361381
77350-708 Semi-Flush Mts.-Bowl Style 361381
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Estate Bronze Product Name: Two Light Ceiling Semi-Flush/Pendant UPC: 785652134357 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 17.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Estate Bronze
Product Name: Two Light Ceiling Semi-Flush/Pendant
UPC: 785652134357
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361381
Product Name 77350-708 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details