Capital Lighting, Inc. 77950-782 Semi-Flush Mts.-Bowl Style 361380

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652157004 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652157004 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
77950-782 Semi-Flush Mts.-Bowl Style - 361380 - Capital Lighting, Inc.
Columbus, OH, USA
77950-782 Semi-Flush Mts.-Bowl Style
361380
77950-782 Semi-Flush Mts.-Bowl Style 361380
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heirloom Bronze Product Name: Two Light Semi-Flush Convertible UPC: 785652157004 Category: Close to Ceiling Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5`` W:7/8`` Chain: 36`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.47
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heirloom Bronze
Product Name: Two Light Semi-Flush Convertible
UPC: 785652157004
Category: Close to Ceiling Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5`` W:7/8``
Chain: 36``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361380
Product Name 77950-782 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details