Capital Lighting, Inc. 60122BLE-820 Exterior -Hanging 361375

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 19.44 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: Outdoor Pendant UPC: 785652157752 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 5/8`` Chain: 36`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 19.44 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: Outdoor Pendant UPC: 785652157752 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 5/8`` Chain: 36`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
60122BLE-820 Exterior -Hanging - 361375 - Capital Lighting, Inc.
Columbus, OH, USA
60122BLE-820 Exterior -Hanging
361375
60122BLE-820 Exterior -Hanging 361375
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 19.44 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Chestnut Bronze Product Name: Outdoor Pendant UPC: 785652157752 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:6`` DP:1 5/8`` Chain: 36`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 19.44
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Chestnut Bronze
Product Name: Outdoor Pendant
UPC: 785652157752
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:6`` DP:1 5/8``
Chain: 36``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361375
Product Name 60122BLE-820 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details