Capital Lighting, Inc. 60068-12 Exterior -Hanging 361371

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652183041 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652183041 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60068-12 Exterior -Hanging - 361371 - Capital Lighting, Inc.
Columbus, OH, USA
60068-12 Exterior -Hanging
361371
60068-12 Exterior -Hanging 361371
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652183041 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Pendant
UPC: 785652183041
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361371
Product Name 60068-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details