Capital Lighting, Inc. 65160BLE-839 Pendants-Glass Down 361368

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652205064 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652205064 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65160BLE-839 Pendants-Glass Down - 361368 - Capital Lighting, Inc.
Columbus, OH, USA
65160BLE-839 Pendants-Glass Down
361368
65160BLE-839 Pendants-Glass Down 361368
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Pendant UPC: 785652205064 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.72
Height: 8.69
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Blacksmith
Product Name: One Light Pendant
UPC: 785652205064
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361368
Product Name 65160BLE-839 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details