Capital Lighting, Inc. 61180BLE-965 Mini Pendants-Rod 361367

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652211492 Safety Rating: cETL Chain: 12`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652211492 Safety Rating: cETL Chain: 12`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61180BLE-965 Mini Pendants-Rod - 361367 - Capital Lighting, Inc.
Columbus, OH, USA
61180BLE-965 Mini Pendants-Rod
361367
61180BLE-965 Mini Pendants-Rod 361367
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Mini-Pendant UPC: 785652211492 Safety Rating: cETL Chain: 12`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.44
Height: 6.91
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: One Light Mini-Pendant
UPC: 785652211492
Safety Rating: cETL
Chain: 12``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361367
Product Name 61180BLE-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details