Capital Lighting, Inc. 61952-710 Mini Pendants-Drum Shades 361366

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182419 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182419 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61952-710 Mini Pendants-Drum Shades - 361366 - Capital Lighting, Inc.
Columbus, OH, USA
61952-710 Mini Pendants-Drum Shades
361366
61952-710 Mini Pendants-Drum Shades 361366
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182419 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Sienna
Product Name: One Light Mini-Pendant
UPC: 785652182419
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361366
Product Name 61952-710 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details