Capital Lighting, Inc. 65160BLE-05 Pendants-Glass Down 361365

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Pendant UPC: 785652205040 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Pendant UPC: 785652205040 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65160BLE-05 Pendants-Glass Down - 361365 - Capital Lighting, Inc.
Columbus, OH, USA
65160BLE-05 Pendants-Glass Down
361365
65160BLE-05 Pendants-Glass Down 361365
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Pendant UPC: 785652205040 Safety Rating: ETL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.72
Height: 8.69
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Pendant
UPC: 785652205040
Safety Rating: ETL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361365
Product Name 65160BLE-05 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details