Capital Lighting, Inc. 65121-820 Pendants-Glass Down 361361

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chestnut Bronze Product Name: One Light Pendant UPC: 785652075872 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chestnut Bronze Product Name: One Light Pendant UPC: 785652075872 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65121-820 Pendants-Glass Down - 361361 - Capital Lighting, Inc.
Columbus, OH, USA
65121-820 Pendants-Glass Down
361361
65121-820 Pendants-Glass Down 361361
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chestnut Bronze Product Name: One Light Pendant UPC: 785652075872 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chestnut Bronze
Product Name: One Light Pendant
UPC: 785652075872
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361361
Product Name 65121-820 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details