Capital Lighting, Inc. 65160-05 Pendants-Glass Down 361360

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant UPC: 785652171543 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant UPC: 785652171543 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65160-05 Pendants-Glass Down - 361360 - Capital Lighting, Inc.
Columbus, OH, USA
65160-05 Pendants-Glass Down
361360
65160-05 Pendants-Glass Down 361360
PRODUCT DETAILS / SPECS Width/Dia: 15.72 Height: 8.69 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Pendant UPC: 785652171543 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.72
Height: 8.69
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Pendant
UPC: 785652171543
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361360
Product Name 65160-05 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details