Capital Lighting, Inc. 75435-15 Flush Mounts-Bowl Style 361359

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Fixture UPC: 785652159053 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Fixture UPC: 785652159053 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75435-15 Flush Mounts-Bowl Style - 361359 - Capital Lighting, Inc.
Columbus, OH, USA
75435-15 Flush Mounts-Bowl Style
361359
75435-15 Flush Mounts-Bowl Style 361359
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount Fixture UPC: 785652159053 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount Fixture
UPC: 785652159053
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361359
Product Name 75435-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details