Capital Lighting, Inc. 77164-839 Flush Mounts-Bowl Style 361358

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Close to Ceiling Two Light UPC: 785652182075 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Close to Ceiling Two Light UPC: 785652182075 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77164-839 Flush Mounts-Bowl Style - 361358 - Capital Lighting, Inc.
Columbus, OH, USA
77164-839 Flush Mounts-Bowl Style
361358
77164-839 Flush Mounts-Bowl Style 361358
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blacksmith Product Name: Close to Ceiling Two Light UPC: 785652182075 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.31
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Blacksmith
Product Name: Close to Ceiling Two Light
UPC: 785652182075
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361358
Product Name 77164-839 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details