Capital Lighting, Inc. 75436-15 Flush Mounts-Bowl Style 361357

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Fixture UPC: 785652159060 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Fixture UPC: 785652159060 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75436-15 Flush Mounts-Bowl Style - 361357 - Capital Lighting, Inc.
Columbus, OH, USA
75436-15 Flush Mounts-Bowl Style
361357
75436-15 Flush Mounts-Bowl Style 361357
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Flush Mount Fixture UPC: 785652159060 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 5.44
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Flush Mount Fixture
UPC: 785652159060
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361357
Product Name 75436-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details