Capital Lighting, Inc. 77160-05 Semi-Flush Mts.-Bowl Style 361356

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Semi-Flush Convertible UPC: 785652171550 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Semi-Flush Convertible UPC: 785652171550 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77160-05 Semi-Flush Mts.-Bowl Style - 361356 - Capital Lighting, Inc.
Columbus, OH, USA
77160-05 Semi-Flush Mts.-Bowl Style
361356
77160-05 Semi-Flush Mts.-Bowl Style 361356
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.09 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Semi-Flush Convertible UPC: 785652171550 Safety Rating: UL/cUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.09
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Semi-Flush Convertible
UPC: 785652171550
Safety Rating: UL/cUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361356
Product Name 77160-05 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details