Capital Lighting, Inc. 77164-820 Flush Mounts-Bowl Style 361355

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Bronze Product Name: Close to Ceiling Two Light UPC: 785652075964 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Bronze Product Name: Close to Ceiling Two Light UPC: 785652075964 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77164-820 Flush Mounts-Bowl Style - 361355 - Capital Lighting, Inc.
Columbus, OH, USA
77164-820 Flush Mounts-Bowl Style
361355
77164-820 Flush Mounts-Bowl Style 361355
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Bronze Product Name: Close to Ceiling Two Light UPC: 785652075964 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chestnut Bronze
Product Name: Close to Ceiling Two Light
UPC: 785652075964
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361355
Product Name 77164-820 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details