Capital Lighting, Inc. 77164-05 Flush Mounts-Bowl Style 361352

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Close to Ceiling Two Light UPC: 785652182068 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Close to Ceiling Two Light UPC: 785652182068 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77164-05 Flush Mounts-Bowl Style - 361352 - Capital Lighting, Inc.
Columbus, OH, USA
77164-05 Flush Mounts-Bowl Style
361352
77164-05 Flush Mounts-Bowl Style 361352
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.31 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Close to Ceiling Two Light UPC: 785652182068 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.31
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Close to Ceiling Two Light
UPC: 785652182068
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361352
Product Name 77164-05 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details