Capital Lighting, Inc. 60880BLE-51 Exterior -Hanging 361349

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Length 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Outdoor Pendant UPC: 785652157875 Category: Outdoor Lighting Safety Rating: ETL Canopy: D:5 1/2`` DP:7/8`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Length 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Outdoor Pendant UPC: 785652157875 Category: Outdoor Lighting Safety Rating: ETL Canopy: D:5 1/2`` DP:7/8`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60880BLE-51 Exterior -Hanging - 361349 - Capital Lighting, Inc.
Columbus, OH, USA
60880BLE-51 Exterior -Hanging
361349
60880BLE-51 Exterior -Hanging 361349
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Length 14.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Outdoor Pendant UPC: 785652157875 Category: Outdoor Lighting Safety Rating: ETL Canopy: D:5 1/2`` DP:7/8`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Length 14.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Statuary Bronze
Product Name: Outdoor Pendant
UPC: 785652157875
Category: Outdoor Lighting
Safety Rating: ETL
Canopy: D:5 1/2`` DP:7/8``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361349
Product Name 60880BLE-51 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details