Capital Lighting, Inc. 61180-710 Mini Pendants-Rod 361345

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182013 Safety Rating: cUL Chain: 12`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182013 Safety Rating: cUL Chain: 12`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61180-710 Mini Pendants-Rod - 361345 - Capital Lighting, Inc.
Columbus, OH, USA
61180-710 Mini Pendants-Rod
361345
61180-710 Mini Pendants-Rod 361345
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 6.91 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Mini-Pendant UPC: 785652182013 Safety Rating: cUL Chain: 12`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 7.44
Height: 6.91
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Burnt Sienna
Product Name: One Light Mini-Pendant
UPC: 785652182013
Safety Rating: cUL
Chain: 12``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361345
Product Name 61180-710 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details