Capital Lighting, Inc. 61160-05 Mini Pendants-Rod 361343

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 785652171536 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 785652171536 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61160-05 Mini Pendants-Rod - 361343 - Capital Lighting, Inc.
Columbus, OH, USA
61160-05 Mini Pendants-Rod
361343
61160-05 Mini Pendants-Rod 361343
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 785652171536 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 3.94
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Mini-Pendant
UPC: 785652171536
Safety Rating: UL/cUL
Safety Listing: Dry
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361343
Product Name 61160-05 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details