Capital Lighting, Inc. 61160BLE-839 Mini Pendants-Rod 361342

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652205033 Safety Rating: ETL Safety Listing: Dry Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652205033 Safety Rating: ETL Safety Listing: Dry Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61160BLE-839 Mini Pendants-Rod - 361342 - Capital Lighting, Inc.
Columbus, OH, USA
61160BLE-839 Mini Pendants-Rod
361342
61160BLE-839 Mini Pendants-Rod 361342
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652205033 Safety Rating: ETL Safety Listing: Dry Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 3.94
Height: 6.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Blacksmith
Product Name: One Light Mini-Pendant
UPC: 785652205033
Safety Rating: ETL
Safety Listing: Dry
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361342
Product Name 61160BLE-839 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details