Capital Lighting, Inc. 61160-839 Mini Pendants-Rod 361341

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652171604 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652171604 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61160-839 Mini Pendants-Rod - 361341 - Capital Lighting, Inc.
Columbus, OH, USA
61160-839 Mini Pendants-Rod
361341
61160-839 Mini Pendants-Rod 361341
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blacksmith Product Name: One Light Mini-Pendant UPC: 785652171604 Safety Rating: UL/cUL Safety Listing: Dry Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 3.94
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blacksmith
Product Name: One Light Mini-Pendant
UPC: 785652171604
Safety Rating: UL/cUL
Safety Listing: Dry
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361341
Product Name 61160-839 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details