Capital Lighting, Inc. 61160BLE-05 Mini Pendants-Rod 361340

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 785652204999 Safety Rating: ETL Safety Listing: Dry Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 785652204999 Safety Rating: ETL Safety Listing: Dry Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
61160BLE-05 Mini Pendants-Rod - 361340 - Capital Lighting, Inc.
Columbus, OH, USA
61160BLE-05 Mini Pendants-Rod
361340
61160BLE-05 Mini Pendants-Rod 361340
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Mini-Pendant UPC: 785652204999 Safety Rating: ETL Safety Listing: Dry Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 3.94
Height: 6.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Mini-Pendant
UPC: 785652204999
Safety Rating: ETL
Safety Listing: Dry
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361340
Product Name 61160BLE-05 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details