Capital Lighting, Inc. 65180-710 Pendants-Glass Down 361339

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Burnt Sienna Product Name: One Light Downlight Pendant UPC: 785652182020 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Burnt Sienna Product Name: One Light Downlight Pendant UPC: 785652182020 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65180-710 Pendants-Glass Down - 361339 - Capital Lighting, Inc.
Columbus, OH, USA
65180-710 Pendants-Glass Down
361339
65180-710 Pendants-Glass Down 361339
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Burnt Sienna Product Name: One Light Downlight Pendant UPC: 785652182020 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.97
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Burnt Sienna
Product Name: One Light Downlight Pendant
UPC: 785652182020
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361339
Product Name 65180-710 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details