Capital Lighting, Inc. 65351-708 Pendants-Bowl Style 361338

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Estate Bronze Product Name: Three Light Pendant UPC: 785652134326 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Estate Bronze Product Name: Three Light Pendant UPC: 785652134326 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65351-708 Pendants-Bowl Style - 361338 - Capital Lighting, Inc.
Columbus, OH, USA
65351-708 Pendants-Bowl Style
361338
65351-708 Pendants-Bowl Style 361338
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Estate Bronze Product Name: Three Light Pendant UPC: 785652134326 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 26.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Estate Bronze
Product Name: Three Light Pendant
UPC: 785652134326
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361338
Product Name 65351-708 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details