Capital Lighting, Inc. 65180BLE-965 Pendants-Glass Down 361336

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Downlight Pendant UPC: 785652211508 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Downlight Pendant UPC: 785652211508 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65180BLE-965 Pendants-Glass Down - 361336 - Capital Lighting, Inc.
Columbus, OH, USA
65180BLE-965 Pendants-Glass Down
361336
65180BLE-965 Pendants-Glass Down 361336
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.97 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Brushed Nickel Product Name: One Light Downlight Pendant UPC: 785652211508 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.97
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: One Light Downlight Pendant
UPC: 785652211508
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361336
Product Name 65180BLE-965 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details