Capital Lighting, Inc. 65350-708 Pendants-Glass Down 361335

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Estate Bronze Product Name: One Light Pendant UPC: 785652134319 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Estate Bronze Product Name: One Light Pendant UPC: 785652134319 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65350-708 Pendants-Glass Down - 361335 - Capital Lighting, Inc.
Columbus, OH, USA
65350-708 Pendants-Glass Down
361335
65350-708 Pendants-Glass Down 361335
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Estate Bronze Product Name: One Light Pendant UPC: 785652134319 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 3/4`` DP:1 7/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Estate Bronze
Product Name: One Light Pendant
UPC: 785652134319
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 3/4`` DP:1 7/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361335
Product Name 65350-708 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details