Capital Lighting, Inc. 65181-710 Pendants-Bowl Style 361333

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.59 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Uplight Pendant UPC: 785652182051 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.59 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Uplight Pendant UPC: 785652182051 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65181-710 Pendants-Bowl Style - 361333 - Capital Lighting, Inc.
Columbus, OH, USA
65181-710 Pendants-Bowl Style
361333
65181-710 Pendants-Bowl Style 361333
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.59 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnt Sienna Product Name: Three Light Uplight Pendant UPC: 785652182051 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.59
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Burnt Sienna
Product Name: Three Light Uplight Pendant
UPC: 785652182051
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361333
Product Name 65181-710 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details