Capital Lighting, Inc. 75434-962 Flush Mounts-Bowl Style 361328

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Fixture UPC: 785652159169 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Fixture UPC: 785652159169 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75434-962 Flush Mounts-Bowl Style - 361328 - Capital Lighting, Inc.
Columbus, OH, USA
75434-962 Flush Mounts-Bowl Style
361328
75434-962 Flush Mounts-Bowl Style 361328
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Fixture UPC: 785652159169 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Flush Mount Fixture
UPC: 785652159169
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361328
Product Name 75434-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details