Capital Lighting, Inc. 69400BLE-12 Exterior -Hanging 361327

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor One Light Pendant UPC: 785652199080
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor One Light Pendant UPC: 785652199080

Suppliers

Company
Product
Description
Supplier Links
69400BLE-12 Exterior -Hanging - 361327 - Capital Lighting, Inc.
Columbus, OH, USA
69400BLE-12 Exterior -Hanging
361327
69400BLE-12 Exterior -Hanging 361327
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor One Light Pendant UPC: 785652199080

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Outdoor One Light Pendant
UPC: 785652199080

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361327
Product Name 69400BLE-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details