Capital Lighting, Inc. 69561BLE-782 Pendants-Glass Down 361324

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Pendant UPC: 785652152757 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` H:3`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Pendant UPC: 785652152757 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` H:3`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
69561BLE-782 Pendants-Glass Down - 361324 - Capital Lighting, Inc.
Columbus, OH, USA
69561BLE-782 Pendants-Glass Down
361324
69561BLE-782 Pendants-Glass Down 361324
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Heirloom Bronze Product Name: Three Light Pendant UPC: 785652152757 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:6 5/8`` DP:3`` H:3`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 20.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Heirloom Bronze
Product Name: Three Light Pendant
UPC: 785652152757
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:6 5/8`` DP:3`` H:3``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361324
Product Name 69561BLE-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details