Capital Lighting, Inc. 75180-710 Flush Mounts-Bowl Style 361323

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.56 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Three Light Flushmount UPC: 785652182044 Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.56 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Three Light Flushmount UPC: 785652182044 Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
75180-710 Flush Mounts-Bowl Style - 361323 - Capital Lighting, Inc.
Columbus, OH, USA
75180-710 Flush Mounts-Bowl Style
361323
75180-710 Flush Mounts-Bowl Style 361323
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.56 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Burnt Sienna Product Name: Three Light Flushmount UPC: 785652182044 Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.56
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Burnt Sienna
Product Name: Three Light Flushmount
UPC: 785652182044
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361323
Product Name 75180-710 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details