Capital Lighting, Inc. 75350-708 Flush Mounts-Bowl Style 361320

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Estate Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652134340 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Estate Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652134340 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
75350-708 Flush Mounts-Bowl Style - 361320 - Capital Lighting, Inc.
Columbus, OH, USA
75350-708 Flush Mounts-Bowl Style
361320
75350-708 Flush Mounts-Bowl Style 361320
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Estate Bronze Product Name: Two Light Ceiling Flush Mount UPC: 785652134340 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Estate Bronze
Product Name: Two Light Ceiling Flush Mount
UPC: 785652134340
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361320
Product Name 75350-708 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details