Capital Lighting, Inc. 65952-710 Pendants-Drum Shade 361319

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Pendant UPC: 785652182426 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Pendant UPC: 785652182426 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
65952-710 Pendants-Drum Shade - 361319 - Capital Lighting, Inc.
Columbus, OH, USA
65952-710 Pendants-Drum Shade
361319
65952-710 Pendants-Drum Shade 361319
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Sienna Product Name: One Light Pendant UPC: 785652182426 Category: Pendant Lighting Safety Rating: ETL Safety Listing: Dry Canopy: D:5 1/2`` H:1 3/8`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Sienna
Product Name: One Light Pendant
UPC: 785652182426
Category: Pendant Lighting
Safety Rating: ETL
Safety Listing: Dry
Canopy: D:5 1/2`` H:1 3/8``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361319
Product Name 65952-710 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details