Capital Lighting, Inc. 69131BLE-12 Exterior -Hanging 361318

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 11.19 Length 11.19 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652198823 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` W:1 3/16`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 11.19 Length 11.19 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652198823 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` W:1 3/16`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
69131BLE-12 Exterior -Hanging - 361318 - Capital Lighting, Inc.
Columbus, OH, USA
69131BLE-12 Exterior -Hanging
361318
69131BLE-12 Exterior -Hanging 361318
PRODUCT DETAILS / SPECS Width/Dia: 7.13 Height: 11.19 Length 11.19 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Pendant UPC: 785652198823 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` W:1 3/16`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.13
Height: 11.19
Length 11.19
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Pendant
UPC: 785652198823
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5`` W:1 3/16``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361318
Product Name 69131BLE-12 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details